tesa SE Tesa TS51036 1. Anti-Abrasion Wire Harness Tape, Black, PVDC7, 1" x 82' TS51036 1.

Description
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 1" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 1" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape, Black, PVDC7, 1
Chanhassen, MN, United States
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape, Black, PVDC7, 1" x 82'
20924
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape, Black, PVDC7, 1" x 82' 20924
Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 1" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
  • Tesa TS51036 1. Anti-Abrasion Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa
  • Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application
  • Provides superior protection and flexibility of small diameter harnesses
  • Exceptionally high abrasion protection
  • High flexibility
  • Minimal adhesive contact to wires
  • Designed for small pigtail harnesses
  • Width: 1"
  • Roll length: 82'
  • Type of adhesive: Advanced acrylic
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20924
Product Name Tesa TS51036 1. Anti-Abrasion Wire Harness Tape, Black, PVDC7, 1" x 82'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Powder Peel Blue Discs - PB03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details