3M 3M 7100201470 Scotch® Super 33+™ Professional Grade Black Electrical Tape, 3/4" x 76 ft. 7100201470

Description
For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive pressure-sensitive, rubber-resin adhesive and elastic PVC backing offers moisture-tight electrical and mechanical protection. 3M 7100201470 Super 33+(TM) Professional Grade Black Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 76' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F to 221°F (-18°C to 105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510 For critical everyday and moist, corrosive, or tough applications Indoor and exposed outdoor use in extreme temperatures Medium- to heavy-duty Excellent stretch and adhesion to conform to odd shapes and create nice, tight seals for electrical connections and critical applications
Request a Quote Datasheet
Description
For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive pressure-sensitive, rubber-resin adhesive and elastic PVC backing offers moisture-tight electrical and mechanical protection. 3M 7100201470 Super 33+(TM) Professional Grade Black Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 76' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F to 221°F (-18°C to 105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510 For critical everyday and moist, corrosive, or tough applications Indoor and exposed outdoor use in extreme temperatures Medium- to heavy-duty Excellent stretch and adhesion to conform to odd shapes and create nice, tight seals for electrical connections and critical applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7100201470 Scotch® Super 33+™ Professional Grade Black Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7100201470 Scotch® Super 33+™ Professional Grade Black Electrical Tape, 3/4" x 76 ft.
21020
3M 7100201470 Scotch® Super 33+™ Professional Grade Black Electrical Tape, 3/4" x 76 ft. 21020
For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive pressure-sensitive, rubber-resin adhesive and elastic PVC backing offers moisture-tight electrical and mechanical protection. 3M 7100201470 Super 33+(TM) Professional Grade Black Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 76' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F to 221°F (-18°C to 105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510 For critical everyday and moist, corrosive, or tough applications Indoor and exposed outdoor use in extreme temperatures Medium- to heavy-duty Excellent stretch and adhesion to conform to odd shapes and create nice, tight seals for electrical connections and critical applications

For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive pressure-sensitive, rubber-resin adhesive and elastic PVC backing offers moisture-tight electrical and mechanical protection.

  • 3M 7100201470 Super 33+(TM) Professional Grade Black Electrical Tape
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 76'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Operating Temp: 0°F to 221°F (-18°C to 105°C)
  • Polyvinyl chloride (PVC) backing
  • Pressure-sensitive rubber based adhesive
  • Compatible with solid dielectric cable insulations
  • Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins
  • Inhibits corrosion of electrical conductors
  • For indoor or outdoor applications
  • UL 510
  • For critical everyday and moist, corrosive, or tough applications
  • Indoor and exposed outdoor use in extreme temperatures
  • Medium- to heavy-duty
  • Excellent stretch and adhesion to conform to odd shapes and create nice, tight seals for electrical connections and critical applications
Supplier's Site Datasheet
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT - 7100201470 - Heilind Electronics, Inc.
Wilmington, MA, United States
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT
7100201470
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT 7100201470
33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT

33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT

Buy Now

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc.
Product Category Adhesive Tapes Adhesive Tapes
Product Number 21020 7100201470
Product Name 3M 7100201470 Scotch® Super 33+™ Professional Grade Black Electrical Tape, 3/4" x 76 ft. 33+ VINYL ELECTRICAL TAPE, BLK 3/4 IN X 76 FT
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508743-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details