3M Adhesive Tapes 7000005815

Description
Scotch Tape 27 3/4in x 66ft
Request a Quote Datasheet
Description
Scotch Tape 27 3/4in x 66ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Adhesive Tapes
7000005815
Adhesive Tapes 7000005815
Scotch Tape 27 3/4in x 66ft

Scotch Tape 27 3/4in x 66ft

Buy Now
3M 7000005815 Glass Cloth Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7000005815 Glass Cloth Electrical Tape, 3/4" Wide, 66' Roll
21014
3M 7000005815 Glass Cloth Electrical Tape, 3/4" Wide, 66' Roll 21014
3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 32°F (0°C) to 302°F (150°C) Woven insulating glass cloth tape with pressure-sensitive rubber thermosetting adhesive Adhesive is specially designed and prepared to provide corrosion protection Edge-tear resistant, conformable, and abrasion resistant For use as a coil cover, anchor, banding and core, layer and crossover insulation Printable UL recognized
  • 3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 66'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Operating Temp: 32°F (0°C) to 302°F (150°C)
  • Woven insulating glass cloth tape with pressure-sensitive rubber thermosetting adhesive
  • Adhesive is specially designed and prepared to provide corrosion protection
  • Edge-tear resistant, conformable, and abrasion resistant
  • For use as a coil cover, anchor, banding and core, layer and crossover insulation
  • Printable
  • UL recognized
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc.
Product Category Industrial Tapes Adhesive Tapes
Product Number 7000005815 21014
Product Name Adhesive Tapes 3M 7000005815 Glass Cloth Electrical Tape, 3/4" Wide, 66' Roll
Type Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Width 0.4724 to 4 inches (12 to 102 mm)
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details