Techflex, Inc. Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2, .077"-.094", Mil Size 3, 1,500 ft. Spool, Natural LT2-S3-FA-NT

Description
Techflex LT2-S3-FA-BK TechLace™ Braided Polyester Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure, loss of plasticizers, and extreme vibration, lacing tape is the ideal wire management solution. Unlike cable ties that can leave sharp edges where the tail is cut off, Techflex TechLace™ Braided Polyester Lacing Tape will not snag or get hung up. It is used extensively, often as a design requirement, throughout the aerospace, electronics, medical, and specialized manufacturing industries. Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2 Category: Lacing Tape Manufacturer: Techflex Suitable for aerospace/NASA applications High temperature performance Superior knot tying properties compared to nylon Withstands applications with vibration The design ensures no sharp edges snag or hang up wire Offers long-term integrity and reliability Thermal endurance: -99°F (-72°C) to 350°F (176°C), melting point: 482°F (250°C)
Request a Quote Datasheet
Description
Techflex LT2-S3-FA-BK TechLace™ Braided Polyester Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure, loss of plasticizers, and extreme vibration, lacing tape is the ideal wire management solution. Unlike cable ties that can leave sharp edges where the tail is cut off, Techflex TechLace™ Braided Polyester Lacing Tape will not snag or get hung up. It is used extensively, often as a design requirement, throughout the aerospace, electronics, medical, and specialized manufacturing industries. Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2 Category: Lacing Tape Manufacturer: Techflex Suitable for aerospace/NASA applications High temperature performance Superior knot tying properties compared to nylon Withstands applications with vibration The design ensures no sharp edges snag or hang up wire Offers long-term integrity and reliability Thermal endurance: -99°F (-72°C) to 350°F (176°C), melting point: 482°F (250°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2, .077
Chanhassen, MN, United States
Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2, .077"-.094", Mil Size 3, 1,500 ft. Spool, Natural
20461
Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2, .077"-.094", Mil Size 3, 1,500 ft. Spool, Natural 20461
Techflex LT2-S3-FA-BK TechLace™ Braided Polyester Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure, loss of plasticizers, and extreme vibration, lacing tape is the ideal wire management solution. Unlike cable ties that can leave sharp edges where the tail is cut off, Techflex TechLace™ Braided Polyester Lacing Tape will not snag or get hung up. It is used extensively, often as a design requirement, throughout the aerospace, electronics, medical, and specialized manufacturing industries. Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2 Category: Lacing Tape Manufacturer: Techflex Suitable for aerospace/NASA applications High temperature performance Superior knot tying properties compared to nylon Withstands applications with vibration The design ensures no sharp edges snag or hang up wire Offers long-term integrity and reliability Thermal endurance: -99°F (-72°C) to 350°F (176°C), melting point: 482°F (250°C)

Techflex LT2-S3-FA-BK TechLace™ Braided Polyester Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure, loss of plasticizers, and extreme vibration, lacing tape is the ideal wire management solution. Unlike cable ties that can leave sharp edges where the tail is cut off, Techflex TechLace™ Braided Polyester Lacing Tape will not snag or get hung up. It is used extensively, often as a design requirement, throughout the aerospace, electronics, medical, and specialized manufacturing industries.

  • Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2
  • Category: Lacing Tape
  • Manufacturer: Techflex
  • Suitable for aerospace/NASA applications
  • High temperature performance
  • Superior knot tying properties compared to nylon
  • Withstands applications with vibration
  • The design ensures no sharp edges snag or hang up wire
  • Offers long-term integrity and reliability
  • Thermal endurance: -99°F (-72°C) to 350°F (176°C), melting point: 482°F (250°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20461
Product Name Techflex LT2-S3-FA-NT, TechLace™ Braided Polyester Lacing Tape, Type 2, .077"-.094", Mil Size 3, 1,500 ft. Spool, Natural
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data