3M
7000132741 -- 3M 7000132741 LINERLESS RUBBER ELECTRICAL TAPE, 1-1/2" WIDE, 15' ROLL
3M
3M 7000132741 Linerless Rubber Electrical Tape, 1-1/2" Wide, 15' Roll
7000132741
Description
3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls
Category: Electrical Tape
Manufacturer: 3M
Series: Scotch®
Width: 1-1/2
Roll Length: 15'
Thickness: 30 mil
Temp Rating: 194°F (90°C)
Dielectric Strength: 750VDC/mil
Use for all-voltage splicing, jacketing, and general insulating
Highly conformable, linerless ethylene propylene rubber-based tape
Request a Quote
Email Supplier
Datasheet
Description
3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls
Category: Electrical Tape
Manufacturer: 3M
Series: Scotch®
Width: 1-1/2
Roll Length: 15'
Thickness: 30 mil
Temp Rating: 194°F (90°C)
Dielectric Strength: 750VDC/mil
Use for all-voltage splicing, jacketing, and general insulating
Highly conformable, linerless ethylene propylene rubber-based tape
Request a Quote
Email Supplier
Datasheet
Suppliers
3M 7000132741 Linerless Rubber Electrical Tape, 1-1/2" Wide, 15' Roll
20975
3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls
Category: Electrical Tape
Manufacturer: 3M
Series: Scotch®
Width: 1-1/2
Roll Length: 15'
Thickness: 30 mil
Temp Rating: 194°F (90°C)
Dielectric Strength: 750VDC/mil
Use for all-voltage splicing, jacketing, and general insulating
Highly conformable, linerless ethylene propylene rubber-based tape
- 3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls
- Category: Electrical Tape
- Manufacturer: 3M
- Series: Scotch®
- Width: 1-1/2
- Roll Length: 15'
- Thickness: 30 mil
- Temp Rating: 194°F (90°C)
- Dielectric Strength: 750VDC/mil
- Use for all-voltage splicing, jacketing, and general insulating
- Highly conformable, linerless ethylene propylene rubber-based tape
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Adhesive Tapes |
|
Product Number
|
20975 |
|
Product Name
|
3M 7000132741 Linerless Rubber Electrical Tape, 1-1/2" Wide, 15' Roll |
|
Type
|
Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
|
|
Color
|
Black
|
|
Backing
|
Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Foil Tape; Adhesive Tape; Industrial Tape
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing
Metal Foil
View Details
Type
Strapping and Filament Tape; Adhesive Tape; Industrial Tape
Backing
Plastic / Polymer
Adhesive
TPP - Tensilized Polypropylene
View Details
Type
Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features
Anti-static / ESD Control; Dielectric / Insulating
Color
Clear
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features
Thermally conductive
Color
White
View Details