3M 3M 7000030833 Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 11" Red/7" White 7000030833

Description
3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Request a Quote Datasheet
Description
3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000030833 Diamond Grade Conspicuity Tape Roll, 2
Chanhassen, MN, United States
3M 7000030833 Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 11" Red/7" White
20801
3M 7000030833 Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 11" Red/7" White 20801
3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
  • 3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls
  • Category: Conspicuity Tape
  • Manufacturer: 3M
  • Series: 983
  • Width: 4"
  • Roll Length: 150'
  • Thickness: 0.14"-0.18"
  • Non-corroding
  • 10 years non-prorated warranty
  • Durable and rigid for easy application
  • Six times brighter than conventional markings
  • Meets all NHSTA requirements and is DOT-2 certified
  • Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20801
Product Name 3M 7000030833 Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 11" Red/7" White
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data