tesa SE Tesa TS62309.7 Halogen-Free PE Film Tape, Black, 1" x 108' TS62309.7

Description
Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures. Tesa TS62309.7 Halogen-free PE Film Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 1" Roll Length: 108' Backing Material: PE Film Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Acrylic Operating temperature: -40°F to 257°F (-40°C to 125°C) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet
Description
Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures. Tesa TS62309.7 Halogen-free PE Film Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 1" Roll Length: 108' Backing Material: PE Film Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Acrylic Operating temperature: -40°F to 257°F (-40°C to 125°C) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS62309.7 Halogen-Free PE Film Tape, Black, 1
Chanhassen, MN, United States
Tesa TS62309.7 Halogen-Free PE Film Tape, Black, 1" x 108'
20938
Tesa TS62309.7 Halogen-Free PE Film Tape, Black, 1" x 108' 20938
Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures. Tesa TS62309.7 Halogen-free PE Film Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 1" Roll Length: 108' Backing Material: PE Film Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Acrylic Operating temperature: -40°F to 257°F (-40°C to 125°C) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)

Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures.

  • Tesa TS62309.7 Halogen-free PE Film Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa Tape
  • Width: 1"
  • Roll Length: 108'
  • Backing Material: PE Film
  • Basic abrasion-resistant performance
  • Flexible and smooth appearance
  • Type of adhesive: Acrylic
  • Operating temperature: -40°F to 257°F (-40°C to 125°C)
  • Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312)
  • Flame resistance as composite: Class B (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20938
Product Name Tesa TS62309.7 Halogen-Free PE Film Tape, Black, 1" x 108'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF01437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Performance Masking Tape - 2364 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details