tesa SE Tesa TS51618 1. PET Fleece NVG Wire Harness Tape, Black, 1" x 82' TS51618 1.

Description
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable BlackWidth: 1" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable BlackWidth: 1" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape, Black, 1
Chanhassen, MN, United States
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape, Black, 1" x 82'
20926
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape, Black, 1" x 82' 20926
Tesa TS51618 1. PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable BlackWidth: 1" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
  • Tesa TS51618 1. PET Fleece NVG Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa
  • PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable
  • BlackWidth: 1"
  • Roll Length: 82'
  • Backing Material: PET fleece
  • Type of adhesive: Rubber based
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312)
  • Flame resistance as composite: Class B (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20926
Product Name Tesa TS51618 1. PET Fleece NVG Wire Harness Tape, Black, 1" x 82'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Glass Cloth Discs - GC00750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; FlexomountT Solid Printing Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details