tesa SE Tesa TS51618.3 PET Fleece NVH Wire Harness Tape, Black, 3/8" x 82' TS51618.3

Description
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape, Black, 3/8
Chanhassen, MN, United States
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape, Black, 3/8" x 82'
20937
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape, Black, 3/8" x 82' 20937
Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
  • Tesa TS51618.3 PET Fleece NVH Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa Tape
  • Width: 3/8"
  • Roll Length: 82'
  • Backing Material: PET fleece
  • Basic abrasion-resistant performance
  • Flexible and smooth appearance
  • Type of adhesive: Rubber based
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312)
  • Flame resistance as composite: Class B (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20937
Product Name Tesa TS51618.3 PET Fleece NVH Wire Harness Tape, Black, 3/8" x 82'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4202-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details