3M 3M 7000004885 ES Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 6" Red/6" White 7000004885

Description
3M 7000004885 ES Diamond Grade Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Request a Quote Datasheet
Description
3M 7000004885 ES Diamond Grade Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000004885 ES Diamond Grade Conspicuity Tape Roll, 2
Chanhassen, MN, United States
3M 7000004885 ES Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 6" Red/6" White
20804
3M 7000004885 ES Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 6" Red/6" White 20804
3M 7000004885 ES Diamond Grade Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid for easy application Six times brighter than conventional markings Meets all NHSTA requirements and is DOT-2 certified Vivid colors with bright white ensures maximum reflectivity and superior daytime color
  • 3M 7000004885 ES Diamond Grade Conspicuity Tape Rolls
  • Category: Conspicuity Tape
  • Manufacturer: 3M
  • Series: 983
  • Width: 4"
  • Roll Length: 150'
  • Thickness: 0.14"-0.18"
  • Non-corroding
  • 10 years non-prorated warranty
  • Durable and rigid for easy application
  • Six times brighter than conventional markings
  • Meets all NHSTA requirements and is DOT-2 certified
  • Vivid colors with bright white ensures maximum reflectivity and superior daytime color
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20804
Product Name 3M 7000004885 ES Diamond Grade Conspicuity Tape Roll, 2" Wide, 150' Roll, 6" Red/6" White
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.1250 lbs/in (0.2189 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details