3M 3M 7100169254 Series 165 Temflex™ Vinyl Black Electrical Tape, 3/4" x 60 ft. 7100169254

Description
When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications. 3M 7100169254 Series 165 Temflex(TM) Vinyl Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex™ Roll Length: 60' Thickness: 6 mil Voltage Rating: 600VDC Operating Temperature: 32°F (0°C) to 176°F (80°C) Flame retardant Abrasive- and cold-resistant UL 510For daily insulation, harnessing and wire marking Indoor and protected outdoor use Light- to medium-duty Good stretch and adhesion Ideal for general use insulation, color-coding for phase identification, wire marking and safety
Request a Quote Datasheet
Description
When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications. 3M 7100169254 Series 165 Temflex(TM) Vinyl Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex™ Roll Length: 60' Thickness: 6 mil Voltage Rating: 600VDC Operating Temperature: 32°F (0°C) to 176°F (80°C) Flame retardant Abrasive- and cold-resistant UL 510For daily insulation, harnessing and wire marking Indoor and protected outdoor use Light- to medium-duty Good stretch and adhesion Ideal for general use insulation, color-coding for phase identification, wire marking and safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7100169254 Series 165 Temflex™ Vinyl Black Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7100169254 Series 165 Temflex™ Vinyl Black Electrical Tape, 3/4" x 60 ft.
21015
3M 7100169254 Series 165 Temflex™ Vinyl Black Electrical Tape, 3/4" x 60 ft. 21015
When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications. 3M 7100169254 Series 165 Temflex(TM) Vinyl Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex™ Roll Length: 60' Thickness: 6 mil Voltage Rating: 600VDC Operating Temperature: 32°F (0°C) to 176°F (80°C) Flame retardant Abrasive- and cold-resistant UL 510For daily insulation, harnessing and wire marking Indoor and protected outdoor use Light- to medium-duty Good stretch and adhesion Ideal for general use insulation, color-coding for phase identification, wire marking and safety

When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications.

  • 3M 7100169254 Series 165 Temflex(TM) Vinyl Electrical Tape
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Temflex™
  • Roll Length: 60'
  • Thickness: 6 mil
  • Voltage Rating: 600VDC
  • Operating Temperature: 32°F (0°C) to 176°F (80°C)
  • Flame retardant
  • Abrasive- and cold-resistant
  • UL 510For daily insulation, harnessing and wire marking
  • Indoor and protected outdoor use
  • Light- to medium-duty
  • Good stretch and adhesion
  • Ideal for general use insulation, color-coding for phase identification, wire marking and safety
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 21015
Product Name 3M 7100169254 Series 165 Temflex™ Vinyl Black Electrical Tape, 3/4" x 60 ft.
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details