3M Temflex™ 7100188506 Series 175 Vinyl Black Electrical Tape, 3/4" x 60 ft. 7100188506

Description
3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex Roll Length: 60' Thickness: 7 mil Voltage Rating: 600VDC Operating Temperature: 19°F (-7°C) to 194°F (90°C) Flame retardant Abrasive- and cold-resistant UL 510 For tough indoor or simple outdoor bundling and insulation Medium-duty Better stretch and adhesion for more tough, demanding general-use applications Black only
Request a Quote Datasheet
Description
3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex Roll Length: 60' Thickness: 7 mil Voltage Rating: 600VDC Operating Temperature: 19°F (-7°C) to 194°F (90°C) Flame retardant Abrasive- and cold-resistant UL 510 For tough indoor or simple outdoor bundling and insulation Medium-duty Better stretch and adhesion for more tough, demanding general-use applications Black only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temflex™ 7100188506 Series 175 Vinyl Black Electrical Tape, 3/4
Chanhassen, MN, United States
Temflex™ 7100188506 Series 175 Vinyl Black Electrical Tape, 3/4" x 60 ft.
21169
Temflex™ 7100188506 Series 175 Vinyl Black Electrical Tape, 3/4" x 60 ft. 21169
3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex Roll Length: 60' Thickness: 7 mil Voltage Rating: 600VDC Operating Temperature: 19°F (-7°C) to 194°F (90°C) Flame retardant Abrasive- and cold-resistant UL 510 For tough indoor or simple outdoor bundling and insulation Medium-duty Better stretch and adhesion for more tough, demanding general-use applications Black only

3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing.

  • Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Temflex
  • Roll Length: 60'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Operating Temperature: 19°F (-7°C) to 194°F (90°C)
  • Flame retardant
  • Abrasive- and cold-resistant
  • UL 510
  • For tough indoor or simple outdoor bundling and insulation
  • Medium-duty
  • Better stretch and adhesion for more tough, demanding general-use applications
  • Black only
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 21169
Product Name Temflex™ 7100188506 Series 175 Vinyl Black Electrical Tape, 3/4" x 60 ft.
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
White Silicone Rubber / Glass Thermal Spray Tape - WR135 - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Rubber; Silicone
View Details