tesa SE Tesa TS4173.7 PVC Wire Harness Tape, Black, PVDC2, 3/4" x 108' TS4173.7

Description
Tesa TS4173.7 PVC Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Soft PVC film wire harness tape with an acrylic adhesive PV2 tape for basic bundling up to a temperature class of 221°F (105°C) Black Width: 3/4" Roll Length: 108' Backing Material: PVC film Type of adhesive: Acrylic Operating temperature: -13°F (-25°C) to 221°F (105°C) Abrasion Resistance (10 mm mandrel): Class A (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS4173.7 PVC Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Soft PVC film wire harness tape with an acrylic adhesive PV2 tape for basic bundling up to a temperature class of 221°F (105°C) Black Width: 3/4" Roll Length: 108' Backing Material: PVC film Type of adhesive: Acrylic Operating temperature: -13°F (-25°C) to 221°F (105°C) Abrasion Resistance (10 mm mandrel): Class A (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS4173.7 PVC Wire Harness Tape, Black, PVDC2, 3/4
Chanhassen, MN, United States
Tesa TS4173.7 PVC Wire Harness Tape, Black, PVDC2, 3/4" x 108'
20927
Tesa TS4173.7 PVC Wire Harness Tape, Black, PVDC2, 3/4" x 108' 20927
Tesa TS4173.7 PVC Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Soft PVC film wire harness tape with an acrylic adhesive PV2 tape for basic bundling up to a temperature class of 221°F (105°C) Black Width: 3/4" Roll Length: 108' Backing Material: PVC film Type of adhesive: Acrylic Operating temperature: -13°F (-25°C) to 221°F (105°C) Abrasion Resistance (10 mm mandrel): Class A (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
  • Tesa TS4173.7 PVC Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa
  • Soft PVC film wire harness tape with an acrylic adhesive
  • PV2 tape for basic bundling up to a temperature class of 221°F (105°C)
  • Black
  • Width: 3/4"
  • Roll Length: 108'
  • Backing Material: PVC film
  • Type of adhesive: Acrylic
  • Operating temperature: -13°F (-25°C) to 221°F (105°C)
  • Abrasion Resistance (10 mm mandrel): Class A (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312)
  • Flame resistance as composite: Class B (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20927
Product Name Tesa TS4173.7 PVC Wire Harness Tape, Black, PVDC2, 3/4" x 108'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aluminum Foil Discs - AF02000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details