3M 3M 7000031581 Scotch® Vinyl Electrical Tape 35, Orange, Professional Grade 3/4" Wide, 66' Roll 7000031581

Description
3M 7000031581-Orange-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to 176°F (80°C) Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL 510
Request a Quote Datasheet
Description
3M 7000031581-Orange-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to 176°F (80°C) Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL 510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000031581 Scotch® Vinyl Electrical Tape 35, Orange, Professional Grade 3/4
Chanhassen, MN, United States
3M 7000031581 Scotch® Vinyl Electrical Tape 35, Orange, Professional Grade 3/4" Wide, 66' Roll
20993
3M 7000031581 Scotch® Vinyl Electrical Tape 35, Orange, Professional Grade 3/4" Wide, 66' Roll 20993
3M 7000031581-Orange-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to 176°F (80°C) Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL 510
  • 3M 7000031581-Orange-3/4 x66' Vinyl Electrical Tape Rolls
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 66'
  • Thickness: 7 mil
  • Flame retardant
  • Voltage Rating: 600VDC
  • Dielectric Strength: 1250VDC/mil
  • Operating Temp: -14°F (-10°C) to 176°F (80°C)
  • Stretches to conform to virtually any shape
  • Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids
  • UL 510
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20993
Product Name 3M 7000031581 Scotch® Vinyl Electrical Tape 35, Orange, Professional Grade 3/4" Wide, 66' Roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Orange

Backing Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Discs - KP02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details