3M 3M 989-74-3 Diamond Grade Reflective Stickers, 3" Round, Amber 7000129481

Description
3M 989-74-3 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 3" Round Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond 60 degrees Pressure-sensitive adhesive and clear poly liner Prismatic lenses in a durable transparent synthetic resin Meets and exceeds DOT and SAE-A requirements for reflex-reflectors More reflectors available in red, amber, round, and rectangle styles
Request a Quote
Description
3M 989-74-3 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 3" Round Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond 60 degrees Pressure-sensitive adhesive and clear poly liner Prismatic lenses in a durable transparent synthetic resin Meets and exceeds DOT and SAE-A requirements for reflex-reflectors More reflectors available in red, amber, round, and rectangle styles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M Diamond Grade Reflectors Series 989 are 3-inch round amber retroreflective stickers designed for vehicle conspicuity, compliant with FMVSS 108 and SAE J594 when mounted in the 0º orientation. They feature prismatic lenses in a durable transparent synthetic resin with a pressure-sensitive adhesive and clear polymer liner, suitable for application on aluminum, stainless steel, fiberglass, and painted surfaces within a temperature range of 50 to 100 °F. Reflectors resist fading, cracking, peeling, and discoloration for a seven-year warranty period from installation date. Minimum retroreflectivity at 0º observation and entrance angles is 1050 mcd/lux for amber.

Datasheet Summary
Powered by GS/AI

3M Diamond Grade Reflectors Series 989 are 3-inch round amber retroreflective stickers designed for vehicle conspicuity, compliant with FMVSS 108 and SAE J594 when mounted in the 0º orientation. They feature prismatic lenses in a durable transparent synthetic resin with a pressure-sensitive adhesive and clear polymer liner, suitable for application on aluminum, stainless steel, fiberglass, and painted surfaces within a temperature range of 50 to 100 °F. Reflectors resist fading, cracking, peeling, and discoloration for a seven-year warranty period from installation date. Minimum retroreflectivity at 0º observation and entrance angles is 1050 mcd/lux for amber.

Suppliers

Company
Product
Description
Supplier Links
3M 989-74-3 Diamond Grade Reflective Stickers, 3
Chanhassen, MN, United States
3M 989-74-3 Diamond Grade Reflective Stickers, 3" Round, Amber
47795
3M 989-74-3 Diamond Grade Reflective Stickers, 3" Round, Amber 47795
3M 989-74-3 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 3" Round Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond 60 degrees Pressure-sensitive adhesive and clear poly liner Prismatic lenses in a durable transparent synthetic resin Meets and exceeds DOT and SAE-A requirements for reflex-reflectors More reflectors available in red, amber, round, and rectangle styles
  • 3M 989-74-3 Diamond Grade Reflectors
  • Category: Conspicuity Tape
  • Manufacturer: 3M
  • Shape: 3" Round
  • Low profile, not easily knocked off and continues to function when damaged
  • Superior angularity beyond 60 degrees
  • Pressure-sensitive adhesive and clear poly liner
  • Prismatic lenses in a durable transparent synthetic resin
  • Meets and exceeds DOT and SAE-A requirements for reflex-reflectors
  • More reflectors available in red, amber, round, and rectangle styles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 47795
Product Name 3M 989-74-3 Diamond Grade Reflective Stickers, 3" Round, Amber
Type Safety and Reflective Tape; Reflective; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Fasson 0838 Insulation Facing Tape - 0838 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0143 inches (0.3632 mm)
View Details
High Visibility Tapes - 2610542 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Adhesive Tape; Industrial Tape
Color Green
Backing Plastic / Polymer; Vinyl
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details