3M 3M 35 Scotch® White Vinyl Electrical Tape 1/2" Wide, 20' Roll 7000058436

Description
3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: 32°F (0°C) to 220°F (105°C) Flame retardant Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL Listed and CSA Certified
Request a Quote Datasheet
Description
3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: 32°F (0°C) to 220°F (105°C) Flame retardant Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL Listed and CSA Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 35 Scotch® White Vinyl Electrical Tape 1/2
Chanhassen, MN, United States
3M 35 Scotch® White Vinyl Electrical Tape 1/2" Wide, 20' Roll
20989
3M 35 Scotch® White Vinyl Electrical Tape 1/2" Wide, 20' Roll 20989
3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: 32°F (0°C) to 220°F (105°C) Flame retardant Stretches to conform to virtually any shape Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids UL Listed and CSA Certified
  • 3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 20'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Dielectric Strength: 1250VDC/mil
  • Operating Temp: 32°F (0°C) to 220°F (105°C)
  • Flame retardant
  • Stretches to conform to virtually any shape
  • Resists UV rays, abrasion, moisture, alkalies, solvents, and many acids
  • UL Listed and CSA Certified
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20989
Product Name 3M 35 Scotch® White Vinyl Electrical Tape 1/2" Wide, 20' Roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

White

Backing Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Kwiky Dot™ Discs - KD00312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Aluminum Foil Tape - AFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details