3M 3M 7000058432 Scotch® Super 33+™ Professional Grade Electrical Tape, 3/4" Wide, 20' Roll 7000058432

Description
3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to 221°F (105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510
Request a Quote Datasheet
Description
3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to 221°F (105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000058432 Scotch® Super 33+™ Professional Grade Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7000058432 Scotch® Super 33+™ Professional Grade Electrical Tape, 3/4" Wide, 20' Roll
21007
3M 7000058432 Scotch® Super 33+™ Professional Grade Electrical Tape, 3/4" Wide, 20' Roll 21007
3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to 221°F (105°C) Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Compatible with solid dielectric cable insulations Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins Inhibits corrosion of electrical conductors For indoor or outdoor applications UL 510
  • 3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 20'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Operating Temp: 0°F (-18°C) to 221°F (105°C)
  • Polyvinyl chloride (PVC) backing
  • Pressure-sensitive rubber based adhesive
  • Compatible with solid dielectric cable insulations
  • Compatible with rubber and synthetic splicing compounds, as well as epoxy and polyurethane resins
  • Inhibits corrosion of electrical conductors
  • For indoor or outdoor applications
  • UL 510
Supplier's Site Datasheet
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4
Savage, MN, United States
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 20 ft roll
MMMTAPE-33+-3/4-20
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 20 ft roll MMMTAPE-33+-3/4-20
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 20 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000058432 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 20' ROLL SIZE (MM) : 19 mm x 6.0 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007-061304

Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 20 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 7000058432 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 20' ROLL SIZE (MM) : 19 mm x 6.0 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007-061304

Supplier's Site

Technical Specifications

  Waytek, Inc. Lapp Tannehill
Product Category Adhesive Tapes Adhesive Tapes
Product Number 21007 MMMTAPE-33+-3/4-20
Product Name 3M 7000058432 Scotch® Super 33+™ Professional Grade Electrical Tape, 3/4" Wide, 20' Roll Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 20 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details