3M VINYL ELECTRICAL TAPE 1776, 3/ 7010398066

Description
VINYL ELECTRICAL TAPE 1776, 3/
Request a Quote Datasheet
Description
VINYL ELECTRICAL TAPE 1776, 3/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VINYL ELECTRICAL TAPE 1776, 3/ - 7010398066 - Heilind Electronics, Inc.
Wilmington, MA, United States
VINYL ELECTRICAL TAPE 1776, 3/
7010398066
VINYL ELECTRICAL TAPE 1776, 3/ 7010398066
VINYL ELECTRICAL TAPE 1776, 3/

VINYL ELECTRICAL TAPE 1776, 3/

Buy Now
3M 7010398066 Temflex™ 1776 Series, Black Vinyl Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7010398066 Temflex™ 1776 Series, Black Vinyl Electrical Tape, 3/4" x 60' ft. roll
21776
3M 7010398066 Temflex™ 1776 Series, Black Vinyl Electrical Tape, 3/4" x 60' ft. roll 21776
3M Temflex Tape 1776 is an economical, general purpose tape made in the USA. It provides excellent mechanical protection with the combination of a rubber resin adhesive and PVC backing. This tape is flame retardant and highly resistant to moisture, alkalis, acids, copper, corrosion, and varying weather conditions. It is used as protective jacketing for high voltage cable splices and repairs. This tape is ideal for harnessing cables/wires and indoor/outdoor applications. CSA Certified, UL Listed and RoHS 2011/65/EU Compliant. 3M 7010398066 Temflex 1776 Series, Black Vinyl Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 60' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 32°F (°C) to 176°F (80°C) Polyvinyl chloride (PVC) backing UL Listed: UL 510 Standards Protective jacketing for high voltage cable splices and repairs Harnessing of wires and cables For indoor or outdoor applications For above or below ground application

3M Temflex Tape 1776 is an economical, general purpose tape made in the USA. It provides excellent mechanical protection with the combination of a rubber resin adhesive and PVC backing. This tape is flame retardant and highly resistant to moisture, alkalis, acids, copper, corrosion, and varying weather conditions. It is used as protective jacketing for high voltage cable splices and repairs. This tape is ideal for harnessing cables/wires and indoor/outdoor applications. CSA Certified, UL Listed and RoHS 2011/65/EU Compliant.

  • 3M 7010398066 Temflex 1776 Series, Black Vinyl Electrical Tape
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 60'
  • Thickness: 7 mil
  • Voltage Rating: 600VDC
  • Operating Temp: 32°F (°C) to 176°F (80°C)
  • Polyvinyl chloride (PVC) backing
  • UL Listed: UL 510 Standards
  • Protective jacketing for high voltage cable splices and repairs
  • Harnessing of wires and cables
  • For indoor or outdoor applications
  • For above or below ground application
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Adhesive Tapes Adhesive Tapes
Product Number 7010398066 21776
Product Name VINYL ELECTRICAL TAPE 1776, 3/ 3M 7010398066 Temflex™ 1776 Series, Black Vinyl Electrical Tape, 3/4" x 60' ft. roll
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Coated Black Polyethylene Foam - 3332 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details