tesa SE Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Black, PVDC7, 3/4" x 82' TS51036.7

Description
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 3/4" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 3/4" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Black, PVDC7, 3/4
Chanhassen, MN, United States
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Black, PVDC7, 3/4" x 82'
20923
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Black, PVDC7, 3/4" x 82' 20923
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Width: 3/4" Roll length: 82' Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
  • Tesa TS51036.7 Anti-Abrasion Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa
  • Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application
  • Provides superior protection and flexibility of small diameter harnesses
  • Exceptionally high abrasion protection
  • High flexibility
  • Minimal adhesive contact to wires
  • Designed for small pigtail harnesses
  • Width: 3/4"
  • Roll length: 82'
  • Type of adhesive: Advanced acrylic
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Supplier's Site Datasheet
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Orange, 3/4
Chanhassen, MN, United States
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Orange, 3/4" x 82 ft.
20940
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Orange, 3/4" x 82 ft. 20940
Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses Exceptionally high abrasion protection High flexibility Minimal adhesive contact to wires Designed for small pigtail harnesses Type of adhesive: Advanced acrylic Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
  • Tesa TS51036.7 Anti-Abrasion Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: tesa
  • Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application
  • Provides superior protection and flexibility of small diameter harnesses
  • Exceptionally high abrasion protection
  • High flexibility
  • Minimal adhesive contact to wires
  • Designed for small pigtail harnesses
  • Type of adhesive: Advanced acrylic
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class E (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class D (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Adhesive Tapes Adhesive Tapes
Product Number 20923 20940
Product Name Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Black, PVDC7, 3/4" x 82' Tesa TS51036.7 Anti-Abrasion Wire Harness Tape, Orange, 3/4" x 82 ft.
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508743-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details