Panasonic PMIC - PMIC - Supervisors - MN1382JP MN1382JP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118355-MN1382JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118355-MN1382JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN1382JP - 118355-MN1382JP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1382JP
118355-MN1382JP
PMIC - PMIC - Supervisors - MN1382JP 118355-MN1382JP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118355-MN1382JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118355-MN1382JP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 115 μs Typical
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet
Singapore, Singapore
SMD 2.6V Voltage Supervisor IC
691-MN1382JP
SMD 2.6V Voltage Supervisor IC 691-MN1382JP
IC VOLT DETECT 2.6V CMOS SMD Product overview: MN1382JP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382JP can be used for catalog matching and distributor lookup.

IC VOLT DETECT 2.6V CMOS SMD Product overview: MN1382JP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MN1382JP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN1382JP
PMIC - Supervisors MN1382JP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet
Supervisors - MN1382JP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN1382JP
Supervisors MN1382JP
Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 118355-MN1382JP 691-MN1382JP MN1382JP MN1382JP
Product Name PMIC - PMIC - Supervisors - MN1382JP SMD 2.6V Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details