Monolithic Power Systems, Inc. Voltage Regulators - Linear MP20043DGT-C-LF-Z

Description
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)
Description
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP20043DGT-C-LF-Z is a dual-channel linear voltage regulator from Quarktwin Technology Ltd. It features programmable output voltages ranging from 1.2V to 3.3V in 100mV increments, with a maximum output current of 300mA per channel. The device operates with an input voltage range of +2.5V to +5.5V and offers a low dropout voltage of 60mV at 100mA load. It has a power supply rejection ratio (PSRR) of 75dB at 1kHz and a low noise output of 7OºVRMS, making it suitable for sensitive applications. The MP20043 includes features such as current limiting, thermal protection, and short circuit protection, enhancing its reliability in various applications. It is packaged in a compact TQFN8 (2mm x 2mm) format, which is advantageous for space-constrained designs. The device is particularly well-suited for battery-powered equipment, cellular phones, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MP20043DGT-C-LF-Z is a dual-channel linear voltage regulator from Quarktwin Technology Ltd. It features programmable output voltages ranging from 1.2V to 3.3V in 100mV increments, with a maximum output current of 300mA per channel. The device operates with an input voltage range of +2.5V to +5.5V and offers a low dropout voltage of 60mV at 100mA load. It has a power supply rejection ratio (PSRR) of 75dB at 1kHz and a low noise output of 7OºVRMS, making it suitable for sensitive applications. The MP20043 includes features such as current limiting, thermal protection, and short circuit protection, enhancing its reliability in various applications. It is packaged in a compact TQFN8 (2mm x 2mm) format, which is advantageous for space-constrained designs. The device is particularly well-suited for battery-powered equipment, cellular phones, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP20043DGT-C-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP20043DGT-C-LF-Z
Voltage Regulators - Linear MP20043DGT-C-LF-Z
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)

Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP20043DGT-C-LF-Z
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details