IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SHP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SHP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 789050-MN13821SHP
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 μs Typical
Voltage - Threshold: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: MINI-3DC
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL MINI-3DC
IC SUPERVISOR 1 CHANNEL MINI-3DC
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MN13821SHP | 789050-MN13821SHP | MN13821SHP | MN13821SHP | MN13821SHP |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MN13821SHP | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 |