- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
POWER MANAGEMENT IC, HVQFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:7; No. of Regulated Outputs:14; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MMPF0100F4AEP | 61AC0653 |
| Product Name | Special Purpose Regulators | Power Management Ic, Hvqfn-56; Supply Voltage Nxp |
| Type | 56-VFQFN Exposed Pad |