Monolithic Power Systems, Inc. Power Management Ic, -40 To 85Deg C; Supply Voltage Monolithic Power Systems (Mps) MP1530DQ-LF-P

Description
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, -40 To 85Deg C; Supply Voltage Monolithic Power Systems (Mps) - 54AH3290 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C; Supply Voltage Monolithic Power Systems (Mps)
54AH3290
Power Management Ic, -40 To 85Deg C; Supply Voltage Monolithic Power Systems (Mps) 54AH3290
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose Regulators - MP1530DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MP1530DQ-LF-P
Special Purpose Regulators MP1530DQ-LF-P
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)

- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 54AH3290 MP1530DQ-LF-P
Product Name Power Management Ic, -40 To 85Deg C; Supply Voltage Monolithic Power Systems (Mps) Special Purpose Regulators
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907805P - RS Components, Ltd.
Specs
Type SO
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details