The MN1382S from Quarktwin Technology Ltd. is a CMOS voltage detection IC designed to monitor power supply voltages for microcomputers and other LSI systems. It provides reset signals to initialize systems upon power application or to prevent malfunction during voltage fluctuations. This device features a three-pin configuration that requires no adjustment and offers a wide selection of detection ranks, with 16 options ranging from 2.0 V to 4.7 V. Key specifications include a low current consumption of 1 µA at 5 V, a detection voltage hysteresis characteristic of 50 mV for ranks C to K and 100 mV for ranks L to T, and minimal fluctuation in detection voltage with temperature (1 mV/°C typical). The MN1382S is suitable for various applications, including battery checkers, power outage detectors, and reset circuits for microcomputers and other electronic circuits. The device operates within a temperature range of -20°C to +70°C and has an absolute maximum power supply voltage rating of 7.0 V.
IC SUPERVISOR 1 CHANNEL MINI-3DC
Supervisor Push-Pull, Totem Pole 1 Channel MINI-3DC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MN1382SNP | MN1382SNP |
| Product Name | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 |