Monolithic Power Systems, Inc. Voltage Regulators - Linear MP20041DGT-GC-LF-Z

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP20041DGT-GC-LF-Z is a dual-channel linear voltage regulator designed for micropower applications. It operates with an input voltage range of 2.5V to 6.0V and provides adjustable output voltages from 1.2V to 3.6V in 100mV increments, with a load current capability of up to 300mA per channel. The device features low dropout voltage of 73mV at 100mA load and offers high power supply rejection ratio (PSRR) of 72dB at 10kHz, ensuring stable output under varying load conditions. The regulator consumes a low quiescent current of 114OºA when both channels are active and can be completely shut down to nearly zero current, making it suitable for battery-powered devices. It includes protection features such as current limit and thermal shutdown to enhance reliability. The MP20041DGT-GC-LF-Z is packaged in a compact 2mm x 2mm TQFN8 format, facilitating integration into space-constrained designs. This product is ideal for applications in cellular phones, laptops, and other handheld devices.

Datasheet Summary
Powered by GS/AI

The MP20041DGT-GC-LF-Z is a dual-channel linear voltage regulator designed for micropower applications. It operates with an input voltage range of 2.5V to 6.0V and provides adjustable output voltages from 1.2V to 3.6V in 100mV increments, with a load current capability of up to 300mA per channel. The device features low dropout voltage of 73mV at 100mA load and offers high power supply rejection ratio (PSRR) of 72dB at 10kHz, ensuring stable output under varying load conditions. The regulator consumes a low quiescent current of 114OºA when both channels are active and can be completely shut down to nearly zero current, making it suitable for battery-powered devices. It includes protection features such as current limit and thermal shutdown to enhance reliability. The MP20041DGT-GC-LF-Z is packaged in a compact 2mm x 2mm TQFN8 format, facilitating integration into space-constrained designs. This product is ideal for applications in cellular phones, laptops, and other handheld devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP20041DGT-GC-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP20041DGT-GC-LF-Z
Voltage Regulators - Linear MP20041DGT-GC-LF-Z
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP20041DGT-GC-LF-Z
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details