NXP Semiconductors Special Purpose Regulators MMPF0100F0EP

Description
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Datasheet
Description
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - MMPF0100F0EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MMPF0100F0EP
Special Purpose Regulators MMPF0100F0EP
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)

- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)

Buy Now Datasheet
Power Management, 14 O/p, Qfn-56; Supply Voltage Nxp - 45W3697 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, 14 O/p, Qfn-56; Supply Voltage Nxp
45W3697
Power Management, 14 O/p, Qfn-56; Supply Voltage Nxp 45W3697
POWER MANAGEMENT, 14 O/P, QFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:7; No. of LDO Regulators:6; No. of Regulated Outputs:14; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT, 14 O/P, QFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:7; No. of LDO Regulators:6; No. of Regulated Outputs:14; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MMPF0100F0EP 45W3697
Product Name Special Purpose Regulators Power Management, 14 O/p, Qfn-56; Supply Voltage Nxp
Type 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details