The PF0100 is a highly configurable power management integrated circuit (PMIC) designed to support a wide range of applications, including embedded systems like eReaders, IPTV, and medical monitoring devices. It features up to six buck converters and six linear regulators, providing a total of 14 regulated outputs. The device includes a boost regulator capable of delivering a 5.0 V output and supports programmable output voltage, sequencing, and timing through its I²C interface. The PF0100 incorporates one-time programmable (OTP) memory for device configuration, allowing for both pre-programmed and custom programming options. It also includes a coin-cell charger and real-time clock (RTC) supply, enhancing its versatility in power management. The operating voltage range is between 2.8 V and 4.5 V, with a wide operating temperature range of -40°C to +85°C. This PMIC is suitable for applications requiring efficient power management with minimal external components.
- Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
POWER MANAGEMENT IC, I.MX7, QFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:7; No. of Regulated Outputs:14; Digital IC Case:QFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MMPF0100F1AEP | 49AC4087 |
| Product Name | Special Purpose Regulators | Power Management Ic, I.mx7, Qfn-56; Supply Voltage Nxp |
| Type | 56-VFQFN Exposed Pad |