Manufacturer: Mitsumi
Win Source Part Number: 885195-MM3563B09RRE
Series: MM3563B
Operating Temperature Range: -40°C ~ 110°C
Features: Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SSON-6A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
IC, MULTI CELL, SECOND PROTECTIO
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 885195-MM3563B09RRE | MM3563B09RRE | MM3563B09RRE |
| Product Name | PMIC - PMIC - Battery Management - MM3563B09RRE | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |