Panasonic Integrated Circuits (ICs) - PMIC - Supervisors MN13821SGP

Description
Win Source Part Number: 1140286-MN13821SGP Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100µs Typical Voltage - Threshold: 2.4V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: MINI-3DC Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: MN13821SGPTR,MN13821 SGPDKR,MN13821SGPCT Base Product Number: MN13821 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1140286-MN13821SGP Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100µs Typical Voltage - Threshold: 2.4V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: MINI-3DC Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: MN13821SGPTR,MN13821 SGPDKR,MN13821SGPCT Base Product Number: MN13821 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1140286-MN13821SGP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1140286-MN13821SGP
Integrated Circuits (ICs) - PMIC - Supervisors 1140286-MN13821SGP
Win Source Part Number: 1140286-MN13821SGP Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100µs Typical Voltage - Threshold: 2.4V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: MINI-3DC Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: MN13821SGPTR,MN13821 SGPDKR,MN13821SGPCT Base Product Number: MN13821 Product Status: Obsolete

Win Source Part Number: 1140286-MN13821SGP
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100µs Typical
Voltage - Threshold: 2.4V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: MINI-3DC
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: MN13821SGPTR,MN13821SGPDKR,MN13821SGPCT
Base Product Number: MN13821
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN13821SGP
Voltage Supervisor IC 691-MN13821SGP
IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SGP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SGP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SGP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SGP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MN13821SGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821SGP
Supervisors MN13821SGP
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Buy Now Datasheet
PMIC - Supervisors - MN13821SGP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821SGP
PMIC - Supervisors MN13821SGP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MN13821SGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MN13821SGP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MN13821SGP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1140286-MN13821SGP 691-MN13821SGP MN13821SGP MN13821SGP MN13821SGP
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details