Panasonic PMIC - PMIC - Supervisors - MN13821JP MN13821JP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106471-MN13821JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106471-MN13821JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN13821JP - 106471-MN13821JP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821JP
106471-MN13821JP
PMIC - PMIC - Supervisors - MN13821JP 106471-MN13821JP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106471-MN13821JP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106471-MN13821JP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 μs Typical
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN13821JP
Voltage Supervisor IC 691-MN13821JP
IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN13821JP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821JP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN13821JP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MN13821JP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821JP
PMIC - Supervisors MN13821JP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet
Supervisors - MN13821JP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821JP
Supervisors MN13821JP
Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 106471-MN13821JP 691-MN13821JP MN13821JP MN13821JP
Product Name PMIC - PMIC - Supervisors - MN13821JP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details