Monolithic Power Systems, Inc. Voltage Regulators - Linear MP20042DG-JG-LF-P

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP20042DG-JG-LF-P is a dual-channel linear voltage regulator from Quarktwin Technology Ltd. It operates with an input voltage range of 2.5V to 6.0V and provides adjustable output voltages from 1.2V to 5.0V with 1% accuracy. Each channel can deliver up to 200mA of load current. The device features low dropout voltage of 110mV at 100mA load and a low noise output of 11OºVRMS, making it suitable for applications requiring high performance and low noise. It has a power supply rejection ratio (PSRR) of 72dB at 1kHz, ensuring stable output under varying load conditions. The MP20042 includes protection features such as current limiting and thermal shutdown, enhancing reliability in battery-powered devices. It is packaged in a compact 2mm x 2mm QFN8 form factor, which is advantageous for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MP20042DG-JG-LF-P is a dual-channel linear voltage regulator from Quarktwin Technology Ltd. It operates with an input voltage range of 2.5V to 6.0V and provides adjustable output voltages from 1.2V to 5.0V with 1% accuracy. Each channel can deliver up to 200mA of load current. The device features low dropout voltage of 110mV at 100mA load and a low noise output of 11OºVRMS, making it suitable for applications requiring high performance and low noise. It has a power supply rejection ratio (PSRR) of 72dB at 1kHz, ensuring stable output under varying load conditions. The MP20042 includes protection features such as current limiting and thermal shutdown, enhancing reliability in battery-powered devices. It is packaged in a compact 2mm x 2mm QFN8 form factor, which is advantageous for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP20042DG-JG-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP20042DG-JG-LF-P
Voltage Regulators - Linear MP20042DG-JG-LF-P
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP20042DG-JG-LF-P
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details