Mitsumi Electric Company, Ltd. PMIC - PMIC - Battery Management - MM3508A07RRE MM3508A07RRE

Description
Manufacturer: Mitsumi Win Source Part Number: 885191-MM3508A07RRE Series: MM3508A Operating Temperature Range: -40°C ~ 110°C Features: Battery Battery Protection IC Lithium Ion/Polymer SSON-6A Package: 6-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SSON-6A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Mitsumi Win Source Part Number: 885191-MM3508A07RRE Series: MM3508A Operating Temperature Range: -40°C ~ 110°C Features: Battery Battery Protection IC Lithium Ion/Polymer SSON-6A Package: 6-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SSON-6A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MM3508A07RRE - 885191-MM3508A07RRE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MM3508A07RRE
885191-MM3508A07RRE
PMIC - PMIC - Battery Management - MM3508A07RRE 885191-MM3508A07RRE
Manufacturer: Mitsumi Win Source Part Number: 885191-MM3508A07RRE Series: MM3508A Operating Temperature Range: -40°C ~ 110°C Features: Battery Battery Protection IC Lithium Ion/Polymer SSON-6A Package: 6-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SSON-6A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Mitsumi
Win Source Part Number: 885191-MM3508A07RRE
Series: MM3508A
Operating Temperature Range: -40°C ~ 110°C
Features: Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SSON-6A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM3508A07RRE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM3508A07RRE
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM3508A07RRE
IC, MULTI CELL, SECOND PROTECTIO

IC, MULTI CELL, SECOND PROTECTIO

Supplier's Site
Battery Management - MM3508A07RRE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM3508A07RRE
Battery Management MM3508A07RRE
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A

Battery Battery Protection IC Lithium Ion/Polymer SSON-6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885191-MM3508A07RRE MM3508A07RRE MM3508A07RRE
Product Name PMIC - PMIC - Battery Management - MM3508A07RRE Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details