Panasonic PMIC - PMIC - Supervisors - MN13821SUP MN13821SUP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109166-MN13821SUP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 35 μs Typical Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109166-MN13821SUP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 35 μs Typical Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN13821SUP - 109166-MN13821SUP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821SUP
109166-MN13821SUP
PMIC - PMIC - Supervisors - MN13821SUP 109166-MN13821SUP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109166-MN13821SUP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 35 μs Typical Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109166-MN13821SUP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 35 μs Typical
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: MINI-3DC

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN13821SUP
Voltage Supervisor IC 691-MN13821SUP
IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SUP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SUP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SUP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SUP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MN13821SUP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821SUP
PMIC - Supervisors MN13821SUP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site Datasheet
Supervisors - MN13821SUP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821SUP
Supervisors MN13821SUP
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 109166-MN13821SUP 691-MN13821SUP MN13821SUP MN13821SUP
Product Name PMIC - PMIC - Supervisors - MN13821SUP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWR - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details