Panasonic PMIC - PMIC - Supervisors - MN1382SKP MN1382SKP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113702-MN1382SKP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113702-MN1382SKP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN1382SKP - 113702-MN1382SKP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1382SKP
113702-MN1382SKP
PMIC - PMIC - Supervisors - MN1382SKP 113702-MN1382SKP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113702-MN1382SKP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113702-MN1382SKP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 115 μs Typical
Voltage - Threshold: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: MINI-3DC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN1382SKP
Voltage Supervisor IC 691-MN1382SKP
IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN1382SKP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382SKP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN1382SKP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382SKP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MN1382SKP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN1382SKP
Supervisors MN1382SKP
Supervisor Push-Pull, Totem Pole 1 Channel MINI-3DC

Supervisor Push-Pull, Totem Pole 1 Channel MINI-3DC

Buy Now Datasheet
PMIC - Supervisors - MN1382SKP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN1382SKP
PMIC - Supervisors MN1382SKP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 113702-MN1382SKP 691-MN1382SKP MN1382SKP MN1382SKP
Product Name PMIC - PMIC - Supervisors - MN1382SKP Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details