Manufacturer: Panasonic
Win Source Part Number: 927618-MN13811S-C
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MN138*
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MN13811SC, MN13811SC-ND
IC SUPERVISOR 1 CHANNEL TO92 Product overview: MN13811S-C from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13811S-C can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 927618-MN13811S-C | 691-MN13811S-C | MN13811S-C | MN13811S-C |
| Product Name | PMIC - PMIC - Supervisors - MN13811S-C | Voltage Supervisor IC | PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain |