Panasonic PMIC - PMIC - Supervisors - MN13821SQP MN13821SQP

Description
Manufacturer: Panasonic Win Source Part Number: 927621-MN13821SQP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel MINI-3DC Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: MINI-3DC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN13821SQPTR, MN13821SQPCT, MN13821SQPDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 927621-MN13821SQP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel MINI-3DC Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: MINI-3DC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN13821SQPTR, MN13821SQPCT, MN13821SQPDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN13821SQP - 927621-MN13821SQP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821SQP
927621-MN13821SQP
PMIC - PMIC - Supervisors - MN13821SQP 927621-MN13821SQP
Manufacturer: Panasonic Win Source Part Number: 927621-MN13821SQP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel MINI-3DC Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: MINI-3DC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN13821SQPTR, MN13821SQPCT, MN13821SQPDKR

Manufacturer: Panasonic
Win Source Part Number: 927621-MN13821SQP
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel MINI-3DC
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MN138*
Categories: Integrated Circuits (ICs)
Case / Package: MINI-3DC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MN13821SQPTR, MN13821SQPCT, MN13821SQPDKR

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN13821SQP
Voltage Supervisor IC 691-MN13821SQP
IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SQP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SQP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI-3DC Product overview: MN13821SQP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SQP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MN13821SQP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MN13821SQP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MN13821SQP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site
PMIC - Supervisors - MN13821SQP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821SQP
PMIC - Supervisors MN13821SQP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site Datasheet
Supervisors - MN13821SQP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821SQP
Supervisors MN13821SQP
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927621-MN13821SQP 691-MN13821SQP MN13821SQP MN13821SQP MN13821SQP
Product Name PMIC - PMIC - Supervisors - MN13821SQP Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers