POWER MANAGEMENT IC, HVQFN-56; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:6; No. of Regulated Outputs:11; Digital IC Case:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
- Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8)
- Converter, i.MX6 Voltage Regulator IC 11 Output 56-HVQFN (8x8)
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 61AC0661 | MMPF0200NPAEP |
| Product Name | Power Management Ic, Hvqfn-56; Supply Voltage Nxp | Special Purpose Regulators |
| Pins | 56 |