NXP Semiconductors Integrated Circuits (ICs) Power Management (PMIC) Battery Management MM9Z1I638BM2EP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tray Product Status: Active Function: Battery Monitor Battery Chemistry: Multi-Chemistry Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tray Product Status: Active Function: Battery Monitor Battery Chemistry: Multi-Chemistry Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Battery Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management Package: Tray Product Status: Active Function: Battery Monitor Battery Chemistry: Multi-Chemistry Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package: Tray
Product Status: Active
Function: Battery Monitor
Battery Chemistry: Multi-Chemistry
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM9Z1I638BM2EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM9Z1I638BM2EP
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM9Z1I638BM2EP
IC BATT MONITOR MULTI-CHEM 48QFN

IC BATT MONITOR MULTI-CHEM 48QFN

Supplier's Site
Batt Supervisor & Monitor, Hvqfn-48; Battery Type Nxp - 61AC0696 - Newark, An Avnet Company
Chicago, IL, United States
Batt Supervisor & Monitor, Hvqfn-48; Battery Type Nxp
61AC0696
Batt Supervisor & Monitor, Hvqfn-48; Battery Type Nxp 61AC0696
BATT SUPERVISOR & MONITOR, HVQFN-48; Battery Type:Multi-Chemistry ; IC Interface Type:CAN, LIN; No. of Batteries:-; Supply Voltage Min:3.5V; Supply Voltage Max:28V; Battery IC Case Style:HVQFN; No. of Pins:48Pins; Operating RoHS Compliant: Yes

BATT SUPERVISOR & MONITOR, HVQFN-48; Battery Type:Multi-Chemistry; IC Interface Type:CAN, LIN; No. of Batteries:-; Supply Voltage Min:3.5V; Supply Voltage Max:28V; Battery IC Case Style:HVQFN; No. of Pins:48Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Management - MM9Z1I638BM2EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM9Z1I638BM2EP
Battery Management MM9Z1I638BM2EP
Battery Battery Monitor IC Multi-Chemistry 48-QFN-EP (7x7)

Battery Battery Monitor IC Multi-Chemistry 48-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MM9Z1I638BM2EP 61AC0696 MM9Z1I638BM2EP
Product Name Integrated Circuits (ICs) Power Management (PMIC) Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Batt Supervisor & Monitor, Hvqfn-48; Battery Type Nxp Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details