Panasonic SMD 4.0V Voltage Supervisor IC MN13821SRP

Description
IC VOLT DETECT 4.0V N-CH OD SMD Product overview: MN13821SRP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECT 4.0V N-CH OD SMD Product overview: MN13821SRP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.0V Voltage Supervisor IC
691-MN13821SRP
SMD 4.0V Voltage Supervisor IC 691-MN13821SRP
IC VOLT DETECT 4.0V N-CH OD SMD Product overview: MN13821SRP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SRP can be used for catalog matching and distributor lookup.

IC VOLT DETECT 4.0V N-CH OD SMD Product overview: MN13821SRP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821SRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MN13821SRP - 114911-MN13821SRP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821SRP
114911-MN13821SRP
PMIC - PMIC - Supervisors - MN13821SRP 114911-MN13821SRP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114911-MN13821SRP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 35 μs Typical Voltage - Threshold: 4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: MINI-3DC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114911-MN13821SRP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 35 μs Typical
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: MINI-3DC

Buy Now Datasheet
Supervisors - MN13821SRP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821SRP
Supervisors MN13821SRP
Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Supervisor Open Drain or Open Collector 1 Channel MINI-3DC

Buy Now Datasheet
PMIC - Supervisors - MN13821SRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821SRP
PMIC - Supervisors MN13821SRP
IC SUPERVISOR 1 CHANNEL MINI-3DC

IC SUPERVISOR 1 CHANNEL MINI-3DC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MN13821SRP 114911-MN13821SRP MN13821SRP MN13821SRP
Product Name SMD 4.0V Voltage Supervisor IC PMIC - PMIC - Supervisors - MN13821SRP Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details