Panasonic PMIC - PMIC - Supervisors - MN1382GP MN1382GP

Description
Manufacturer: Panasonic Win Source Part Number: 885500-MN1382GP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: Mini 3P ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN1382-GCT-ND, MN1382-G, MN1382-GTR-ND, MN1382-GCT, MN1382-GTR, MN1382-G(TX), MN1382GPTR, MN1382GPCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 885500-MN1382GP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: Mini 3P ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN1382-GCT-ND, MN1382-G, MN1382-GTR-ND, MN1382-GCT, MN1382-GTR, MN1382-G(TX), MN1382GPTR, MN1382GPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN1382GP - 885500-MN1382GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1382GP
885500-MN1382GP
PMIC - PMIC - Supervisors - MN1382GP 885500-MN1382GP
Manufacturer: Panasonic Win Source Part Number: 885500-MN1382GP Operating Temperature Range: -20°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MN138* Categories: Integrated Circuits (ICs) Case / Package: Mini 3P ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MN1382-GCT-ND, MN1382-G, MN1382-GTR-ND, MN1382-GCT, MN1382-GTR, MN1382-G(TX), MN1382GPTR, MN1382GPCT

Manufacturer: Panasonic
Win Source Part Number: 885500-MN1382GP
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MN138*
Categories: Integrated Circuits (ICs)
Case / Package: Mini 3P
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MN1382-GCT-ND, MN1382-G, MN1382-GTR-ND, MN1382-GCT, MN1382-GTR, MN1382-G(TX), MN1382GPTR, MN1382GPCT

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN1382GP
Voltage Supervisor IC 691-MN1382GP
IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN1382GP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382GP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN1382GP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382GP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - MN1382GP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN1382GP
PMIC - Supervisors MN1382GP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet
Supervisors - MN1382GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN1382GP
Supervisors MN1382GP
Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885500-MN1382GP 691-MN1382GP MN1382GP MN1382GP
Product Name PMIC - PMIC - Supervisors - MN1382GP Voltage Supervisor IC PMIC - Supervisors Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details