Panasonic PMIC - PMIC - Supervisors - MN13821GP MN13821GP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111323-MN13821GP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111323-MN13821GP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN13821GP - 111323-MN13821GP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821GP
111323-MN13821GP
PMIC - PMIC - Supervisors - MN13821GP 111323-MN13821GP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 111323-MN13821GP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111323-MN13821GP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 μs Typical
Voltage - Threshold: 2.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MN13821GP
Voltage Supervisor IC 691-MN13821GP
IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN13821GP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821GP can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN13821GP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MN13821GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821GP
Supervisors MN13821GP
Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Buy Now Datasheet
PMIC - Supervisors - MN13821GP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821GP
PMIC - Supervisors MN13821GP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 111323-MN13821GP 691-MN13821GP MN13821GP MN13821GP
Product Name PMIC - PMIC - Supervisors - MN13821GP Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1905572P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active Low, Open Drain, Push Pull
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details