Monolithic Power Systems, Inc. Special Purpose Regulators MP1531DQ-LF-P

Description
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)
Datasheet
Description
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - MP1531DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MP1531DQ-LF-P
Special Purpose Regulators MP1531DQ-LF-P
- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)

- Converter, TFT LCD Voltage Regulator IC 3 Output 16-QFN (3x3)

Buy Now Datasheet
Power Management Ic, -40 To 85Deg C, Qfn; Supply Voltage Monolithic Power Systems (Mps) - 54AH3291 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C, Qfn; Supply Voltage Monolithic Power Systems (Mps)
54AH3291
Power Management Ic, -40 To 85Deg C, Qfn; Supply Voltage Monolithic Power Systems (Mps) 54AH3291
POWER MANAGEMENT IC, -40 TO 85DEG C, QFN; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 85DEG C, QFN; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MP1531DQ-LF-P 54AH3291
Product Name Special Purpose Regulators Power Management Ic, -40 To 85Deg C, Qfn; Supply Voltage Monolithic Power Systems (Mps)
Type 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details