Panasonic Voltage Supervisor IC MN1381-Q

Description
IC SUPERVISOR 1 CHANNEL TO92 Product overview: MN1381-Q from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1381-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL TO92 Product overview: MN1381-Q from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1381-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MN1381-Q
Voltage Supervisor IC 691-MN1381-Q
IC SUPERVISOR 1 CHANNEL TO92 Product overview: MN1381-Q from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1381-Q can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92 Product overview: MN1381-Q from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1381-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MN1381-Q - 1078551-MN1381-Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1381-Q
1078551-MN1381-Q
PMIC - PMIC - Supervisors - MN1381-Q 1078551-MN1381-Q
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1078551-MN1381-Q Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 15 μs Typical Voltage - Threshold: 3.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1078551-MN1381-Q
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 15 μs Typical
Voltage - Threshold: 3.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - MN1381-Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN1381-Q
PMIC - Supervisors MN1381-Q
IC SUPERVISOR 1 CHANNEL TO92

IC SUPERVISOR 1 CHANNEL TO92

Supplier's Site Datasheet
Supervisors - MN1381-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN1381-Q
Supervisors MN1381-Q
Supervisor Push-Pull, Totem Pole 1 Channel TO-92

Supervisor Push-Pull, Totem Pole 1 Channel TO-92

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MN1381-Q 1078551-MN1381-Q MN1381-Q MN1381-Q
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - MN1381-Q PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products