Manufacturer: Panasonic
Win Source Part Number: 885499-MN13822JP
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Supervisor CMOS Inverted 1 Channel Mini 3P
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MN138*
Categories: Integrated Circuits (ICs)
Case / Package: Mini 3P
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MN13822-J(TX), MN13822-J, MN13822-JCT, MN13822JPTR, MN13822-JTR-ND, 10-MN13822JPCT, 10-MN13822JPDKR, MN13822-JCT-ND, MN13822-JTR, MN13822JPCT-ND, 10-MN13822JPTR, MN13822JPTR-ND, MN13822JPCT
IC VOLT DETECT 2.6V INV CMOS SMD Product overview: MN13822JP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13822JP can be used for catalog matching and distributor lookup.
Supervisor CMOS Inverted 1 Channel Mini 3P
IC SUPERVISOR 1 CHANNEL MINI 3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 885499-MN13822JP | 691-MN13822JP | MN13822JP | MN13822JP |
| Product Name | PMIC - PMIC - Supervisors - MN13822JP | SMD 2.6V Voltage Supervisor IC | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Inverting | Inverting; CMOS Inverted |