Manufacturer: Panasonic
Win Source Part Number: 927624-MN1382PP
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MN138*
Categories: Integrated Circuits (ICs)
Case / Package: Mini 3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MN1382-PTR-ND, MN1382-P(TX), MN1382-PTR, MN1382PPCT, MN1382-PCT-ND, MN1382PPTR, MN1382-P, MN1382PPCT-NDR, MN1382PPTR-NDR, MN1382-PCT
IC SUPERVISOR 1 CHANNEL MINI 3P Product overview: MN1382PP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382PP can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P
IC SUPERVISOR 1 CHANNEL MINI 3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 927624-MN1382PP | 691-MN1382PP | MN1382PP | MN1382PP |
| Product Name | PMIC - PMIC - Supervisors - MN1382PP | Voltage Supervisor IC | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Push-Pull, Totem Pole |