Panasonic PMIC - PMIC - Supervisors - MN1382HP MN1382HP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109167-MN1382HP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109167-MN1382HP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MN1382HP - 109167-MN1382HP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1382HP
109167-MN1382HP
PMIC - PMIC - Supervisors - MN1382HP 109167-MN1382HP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109167-MN1382HP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 115 μs Typical Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109167-MN1382HP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 115 μs Typical
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet
Singapore, Singapore
SMD 2.5V Voltage Supervisor IC
691-MN1382HP
SMD 2.5V Voltage Supervisor IC 691-MN1382HP
IC VOLT DETECT 2.5V CMOS SMD Product overview: MN1382HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382HP can be used for catalog matching and distributor lookup.

IC VOLT DETECT 2.5V CMOS SMD Product overview: MN1382HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MN1382HP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN1382HP
PMIC - Supervisors MN1382HP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet
Supervisors - MN1382HP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN1382HP
Supervisors MN1382HP
Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Supervisor Push-Pull, Totem Pole 1 Channel Mini 3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 109167-MN1382HP 691-MN1382HP MN1382HP MN1382HP
Product Name PMIC - PMIC - Supervisors - MN1382HP SMD 2.5V Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers