Panasonic SMD 2.5V Voltage Supervisor IC MN13821HP

Description
IC VOLT DETECT 2.5V N-CH OD SMD Product overview: MN13821HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECT 2.5V N-CH OD SMD Product overview: MN13821HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821HP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V Voltage Supervisor IC
691-MN13821HP
SMD 2.5V Voltage Supervisor IC 691-MN13821HP
IC VOLT DETECT 2.5V N-CH OD SMD Product overview: MN13821HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821HP can be used for catalog matching and distributor lookup.

IC VOLT DETECT 2.5V N-CH OD SMD Product overview: MN13821HP from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN13821HP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MN13821HP - 113794-MN13821HP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN13821HP
113794-MN13821HP
PMIC - PMIC - Supervisors - MN13821HP 113794-MN13821HP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113794-MN13821HP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 μs Typical Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113794-MN13821HP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 μs Typical
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet
PMIC - Supervisors - MN13821HP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MN13821HP
PMIC - Supervisors MN13821HP
IC SUPERVISOR 1 CHANNEL MINI 3P

IC SUPERVISOR 1 CHANNEL MINI 3P

Supplier's Site Datasheet
Supervisors - MN13821HP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MN13821HP
Supervisors MN13821HP
Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Supervisor Open Drain or Open Collector 1 Channel Mini 3P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MN13821HP 113794-MN13821HP MN13821HP MN13821HP
Product Name SMD 2.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - MN13821HP PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details