Texas Instruments Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes LM66200DRLR

Description
Win Source Part Number: 1000375-LM66200DRLR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.35 µA Internal Switch(s): Yes Current - Output (Max): 2.5A Voltage - Supply: 1.6V ~ 5.5V Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM66200DRLRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1000375-LM66200DRLR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.35 µA Internal Switch(s): Yes Current - Output (Max): 2.5A Voltage - Supply: 1.6V ~ 5.5V Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM66200DRLRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1000375-LM66200DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1000375-LM66200DRLR
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1000375-LM66200DRLR
Win Source Part Number: 1000375-LM66200DRLR Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.35 µA Internal Switch(s): Yes Current - Output (Max): 2.5A Voltage - Supply: 1.6V ~ 5.5V Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM66200DRLRTR

Win Source Part Number: 1000375-LM66200DRLR
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 1.35 µA
Internal Switch(s): Yes
Current - Output (Max): 2.5A
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: SOT-583
Supplier Device Package: SOT-583
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM66200DRLRTR

Buy Now
OR Controllers, Ideal Diodes - LM66200DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
LM66200DRLR
OR Controllers, Ideal Diodes LM66200DRLR
OR Controller N+1 ORing Controller N-Channel 2:1 SOT-583

OR Controller N+1 ORing Controller N-Channel 2:1 SOT-583

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1000375-LM66200DRLR LM66200DRLR
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details