The LM431CCM3X is a 3-terminal adjustable precision shunt voltage reference from Quarktwin Technology Ltd. It offers an adjustable output voltage ranging from 2.5V to 36V, allowing flexibility in various applications by using external resistors for voltage division. The device features a low average temperature coefficient of 50 ppm/°C and is temperature compensated for stable operation across its full temperature range. It is designed for fast turn-on response and low output noise, making it suitable for applications requiring precise voltage regulation. The LM431CCM3X is available in a SOT-23-3 package and supports a maximum output current of 100 mA.
Shunt Voltage Reference IC Adjustable 2.5V 37 VV 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LM431CCM3X |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |